IEC - International Electrotechnical Commission - ISO/IEC 30118-1:2021
Information technology - Open Connectivity Foundation (OCF) Specification - Part 1: Core specification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 October 2021 |
| Status: | published |
| Page Count: | 132 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 30118-1:2021 The OCF Core specifications... View More
Document History
ISO/IEC 30118-1:2021
October 18, 2021
Information technology - Open Connectivity Foundation (OCF) Specification - Part 1: Core specification
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 30118-1:2021 The OCF Core specifications are...
November 19, 2018
Information technology - Open Connectivity Foundation (OCF) Specification - Part 1: Core specification
The OCF specifications are divided into two sets of documents: - Core Specification documents: The Core Specification documents specify the Framework, i.e., the OCF core architecture, interfaces,...