IEC - International Electrotechnical Commission - ISO/IEC 30118-5:2021

Information technology - Open Connectivity Foundation (OCF) Specification - Part 5: OCF device specification

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 October 2021
Status: published
Page Count: 60
ICS Code (Interface and interconnection equipment): 35.200
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 30118-5:2021 The Device definitions use... View More

Document History

ISO/IEC 30118-5:2021
October 18, 2021
Information technology - Open Connectivity Foundation (OCF) Specification - Part 5: OCF device specification
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 30118-5:2021 The Device definitions use Resource...
November 19, 2018
Information technology - Open Connectivity Foundation (OCF) Specification - Part 5: Smart home device specification
The OCF Smart Home Device specification is an Application Profile specification. The Smart Home Device specification specifies the Smart Home devices. The Smart Home Device definitions use Resource...
Advertisement