IEC - International Electrotechnical Commission - IEC 61158-5-26:2023
Industrial communication networks - Fieldbus specifications - Part 5-26: Application layer service definition - Type 26 elements
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 March 2023 |
| Status: | published |
| Page Count: | 116 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Application layer): | 35.100.70 |
| ICS Code (Networking): | 35.110 |
abstract:
IEC 61158-5-26:2023 provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific... View More
Document History
IEC 61158-5-26:2023
March 16, 2023
Industrial communication networks - Fieldbus specifications - Part 5-26: Application layer service definition - Type 26 elements
IEC 61158-5-26:2023 provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific to...
April 18, 2019
Industrial communication networks - Fieldbus specifications - Part 5-26: Application layer service definition - Type 26 elements
IEC 61158-5-26:2019 specifies the structure and services of the IEC fieldbus Application Layer, in conformance with the OSI Basic Reference Model (see ISO/IEC 7498-1) and the OSI Application Layer...