IEC - International Electrotechnical Commission - IEC 61169-71:2022
Radio-frequency connectors - Part 71: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 5,0 mm - Characteristic impedance 50 Ohms (type NEX10®)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 May 2022 |
| Status: | published |
| Page Count: | 66 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
IEC 61169-71:2022, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connector, typically for use in 50... View More
Document History
IEC 61169-71:2022
May 30, 2022
Radio-frequency connectors - Part 71: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 5,0 mm - Characteristic impedance 50 Ohms (type NEX10®)
IEC 61169-71:2022, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connector, typically for use in 50 Ω radio...