IEC - International Electrotechnical Commission - IEC 61169-54:2021
Radio frequency connectors - Part 54: Sectional specification for coaxial connectors with 10 mm inner diameter of outer conductor, nominal characteristic impedance 50 Ω, Series 4,3-10
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 August 2021 |
| Status: | published |
| Page Count: | 68 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
IEC 61169-54:2021 is available as IEC 61169-54:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 61169-54:2021
August 27, 2021
Radio frequency connectors - Part 54: Sectional specification for coaxial connectors with 10 mm inner diameter of outer conductor, nominal characteristic impedance 50 Ω, Series 4,3-10
IEC 61169-54:2021 is available as IEC 61169-54:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 27, 2021
Radio frequency connectors - Part 54: Sectional specification for coaxial connectors with 10 mm inner diameter of outer conductor, nominal characteristic impedance 50 Ω, Series 4,3-10
IEC 61169-54:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
September 6, 2016
Radio frequency connectors - Part 54: Sectional specification for coaxial connectors with 10 mm inner diameter of outer conductor, nominal characteristic impedance 50 Ohms, Series 4.3-10
IEC 61169-54:2016 is a sectional specification which provides information and rules for the preparation of detail specifications (DS) for coaxial connectors with 10 mm inner diameter of outer...