IEC - International Electrotechnical Commission - IEC 61169-15:2021

Radio-frequency connectors - Part 15: Sectional specification - RF coaxial connectors with inner diameter of outer conductor 4,13 mm (0,163 in) with threaded coupling - Characteristic impedance 50 Ω (type SMA)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 January 2021
Status: published
Page Count: 50
ICS Code (RF connectors): 33.120.30
abstract:

IEC 61169-15:2021 provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with inner diameter of outer conductor 4,13 mm (0,163 in) with threaded... View More

Document History

IEC 61169-15:2021
January 19, 2021
Radio-frequency connectors - Part 15: Sectional specification - RF coaxial connectors with inner diameter of outer conductor 4,13 mm (0,163 in) with threaded coupling - Characteristic impedance 50 Ω (type SMA)
IEC 61169-15:2021 provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with inner diameter of outer conductor 4,13 mm (0,163 in) with threaded...
Advertisement