IEC - International Electrotechnical Commission - IEC 61169-61:2020

Radio-frequency connectors - Part 61: Sectional specification for RF coaxial connectors with 9.5 mm inner diameter of outer conductor with quick lock coupling series Q4.1-9.5

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 May 2020
Status: published
Page Count: 61
ICS Code (RF connectors): 33.120.30
abstract:

IEC 61169-61:2020, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for coaxial connectors with a 9,5 mm inner diameter of... View More

Document History

IEC 61169-61:2020
May 27, 2020
Radio-frequency connectors - Part 61: Sectional specification for RF coaxial connectors with 9.5 mm inner diameter of outer conductor with quick lock coupling series Q4.1-9.5
IEC 61169-61:2020, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for coaxial connectors with a 9,5 mm inner diameter of the...
Advertisement