IEC - International Electrotechnical Commission - IEC 60255-27:2023

Measuring relays and protection equipment - Part 27: Product safety requirements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 February 2023
Status: published
Page Count: 214
ICS Code (Relays): 29.120.70
abstract:

IEC 60255-27:2023 specifies the product safety requirements for measuring relays and protection equipment having a rated AC voltage up to 1 000 V, or a rated DC voltage up to 1 500 V. This... View More

Document History

IEC 60255-27:2023
February 7, 2023
Measuring relays and protection equipment - Part 27: Product safety requirements
IEC 60255-27:2023 specifies the product safety requirements for measuring relays and protection equipment having a rated AC voltage up to 1 000 V, or a rated DC voltage up to 1 500 V. This document...
February 7, 2023
Measuring relays and protection equipment - Part 27: Product safety requirements
IEC 60255-27:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 60255-27:2023...
October 15, 2013
Measuring relays and protection equipment - Part 27: Product safety requirements
IEC 60255-27:2013 describes the product safety requirements for measuring relays and protection equipment having a rated a.c. voltage up to 1 000 V with a rated frequency up to 65 Hz, or a rated d.c....
Corrigendum 1 - Measuring relays and protection equipment - Part 27: Product safety requirements
A description is not available for this item.
November 9, 2005
Measuring relays and protection equipment - Part 27: Product safety requirements
Describes the product safety requirements for measuring relays and protection equipment having a rated a.c. voltage up to 1 000 V with a rated frequency up to 65 Hz, or a rated d.c. voltage up to 1...
Advertisement