IEC - International Electrotechnical Commission - ISO/IEC 18000-63:2021

Information technology - Radio frequency identification for item management - Part 63: Parameters for air interface communications at 860 MHz to 960 MHz Type C

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 November 2021
Status: published
Page Count: 332
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

This document defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz industrial, scientific, and medical (ISM) band used in item management... View More

Document History

ISO/IEC 18000-63:2021
November 17, 2021
Information technology - Radio frequency identification for item management - Part 63: Parameters for air interface communications at 860 MHz to 960 MHz Type C
This document defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz industrial, scientific, and medical (ISM) band used in item management...
October 20, 2015
Information technology - Radio frequency identification for item management - Part 63: Parameters for air interface communications at 860 MHz to 960 MHz Type C
ISO/IEC 18000-63:2015 defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz Industrial, Scientific, and Medical (ISM) band used in item...
January 16, 2013
Information technology -- Radio frequency identification for item management -- Part 63: Parameters for air interface communications at 860 MHz to 960 MHz Type C
ISO/IEC 18000-63:2013 defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz Industrial, Scientific, and Medical (ISM) band used in item...
Advertisement