IEC - International Electrotechnical Commission - ISO/IEC 18013-4:2019
Personal identification - ISO-compliant driving licence - Part 4: Test methods
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 November 2019 |
| Status: | published |
| Page Count: | 177 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
This document describes the test methods used for conformity testing, that is methods for determining whether a driving licence can be considered to comply with the requirements of the ISO/IEC... View More
Document History
January 12, 2024
Amendment 1 - Personal identification - ISO-compliant driving licence - Part 4: Test methods
A description is not available for this item.
ISO/IEC 18013-4:2019
November 8, 2019
Personal identification - ISO-compliant driving licence - Part 4: Test methods
This document describes the test methods used for conformity testing, that is methods for determining whether a driving licence can be considered to comply with the requirements of the ISO/IEC 18013...
November 7, 2013
Corrigendum 1 - Information technology -- Personal identification -- ISO-compliant driving licence -- Part 4: Test methods
A description is not available for this item.
October 25, 2011
Information technology -- Personal identification -- ISO-compliant driving licence -- Part 4: Test methods
ISO/IEC 18013-4:2011 specifies the test methods used for conformity testing, that is methods for determining whether a driving licence can be considered to comply with the requirements of ISO/IEC...