IEC - International Electrotechnical Commission - IEC 60068-2-38:2021

Environmental testing - Part 2-38: Tests - Test Z/AD: Composite temperature/humidity cyclic test

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 March 2021
Status: published
Page Count: 45
ICS Code (Environmental testing): 19.040
abstract:

IEC 60068-2-38:2021 is available as IEC 60068-2-38:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

March 25, 2021
Environmental testing - Part 2-38: Tests - Test Z/AD: Composite temperature/humidity cyclic test
IEC 60068-2-38:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60068-2-38:2021
March 25, 2021
Environmental testing - Part 2-38: Tests - Test Z/AD: Composite temperature/humidity cyclic test
IEC 60068-2-38:2021 is available as IEC 60068-2-38:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 12, 2009
Environmental testing - Part 2-38: Tests - Test Z/AD: Composite temperature/humidity cyclic test
IEC 60068-2-38:2009 provides a composite test procedure, primarily intended for component type specimens, to determine, in an accelerated manner, the resistance of specimens to the deteriorative...
January 1, 1974
Environmental testing - Part 2: Tests. Test Z/AD: Composite temperature/humidity cyclic test
Applies to component-type specimens and is a test to determine in accelerated manner the resistance to the effects of high temperature, humidity and cold. Has the status of a basic safety publication...
Advertisement