IEC - International Electrotechnical Commission - IEC 60076-19-1:2023
Power transformers - Part 19 - 1: Rules for the determination of uncertainties in the measurement of the losses of power transformers
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 May 2023 |
| Status: | published |
| Page Count: | 97 |
| ICS Code (Transformers. Reactors): | 29.180 |
abstract:
IEC 60076-19-1:2023 defines the procedures that are applied to evaluate the uncertainty affecting the measurements of no-load and load losses during the routine tests on power... View More
Document History
IEC 60076-19-1:2023
May 23, 2023
Power transformers - Part 19 - 1: Rules for the determination of uncertainties in the measurement of the losses of power transformers
IEC 60076-19-1:2023 defines the procedures that are applied to evaluate the uncertainty affecting the measurements of no-load and load losses during the routine tests on power transformers. This...