IEC - International Electrotechnical Commission - IEC 61010-2-202:2020

Safety requirements for electrical equipment for measurement, control and laboratory use - Part 2-202: Particular requirements for electrically operated valve actuators

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 November 2020
Status: published
Page Count: 26
ICS Code (Safety of machinery): 13.110
ICS Code (Metrology and measurement in general): 17.020
ICS Code (Test conditions and procedures in general): 19.020
abstract:

IEC 61010-2-202:2020 is available as IEC 61010-2-202:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the... View More

Document History

IEC 61010-2-202:2020
November 5, 2020
Safety requirements for electrical equipment for measurement, control and laboratory use - Part 2-202: Particular requirements for electrically operated valve actuators
IEC 61010-2-202:2020 is available as IEC 61010-2-202:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
November 5, 2020
Safety requirements for electrical equipment for measurement, control and laboratory use - Part 2-202: Particular requirements for electrically operated valve actuators
IEC 61010-2-202:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 12, 2016
Safety requirements for electrical equipment for measurement, control and laboratory use - Part 2-202: Particular requirements for electrically operated valve actuators
IEC 61010-2-202:2016 specifies the safety requirements for electric ACTUATORs and SOLENOIDs, as applied to valves, intended to be installed in an industrial process or discrete control environment....
Advertisement