IEC - International Electrotechnical Commission - IEC 60455-2:2023

Resin based reactive compounds used for electrical insulation - Part 2: Methods of test

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 July 2023
Status: published
Page Count: 71
ICS Code (Other standards related to electricity and magnetism): 17.220.99
ICS Code (Insulating materials in general): 29.035.01
abstract:

IEC 60455-2:2023 is available as IEC 60455-2:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

July 27, 2023
Resin based reactive compounds used for electrical insulation - Part 2: Methods of test
IEC 60455-2:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60455-2:2023
July 27, 2023
Resin based reactive compounds used for electrical insulation - Part 2: Methods of test
IEC 60455-2:2023 is available as IEC 60455-2:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
June 25, 2015
Resin based reactive compounds used for electrical insulation - Part 2: Methods of test
IEC 60455-2:2015 specifies methods of test to be used for testing resin based reactive compounds, their components and cured compounds used for electrical insulation. This third edition cancels and...
December 15, 1998
Resin based reactive compounds used for electrical insulation - Part 2: Methods of test
Specifies methods of test to be used for evaluating resin based reactive compounds, their components and cured compounds used for electrical insulation.
January 1, 1982
Amendment 1 - Specification for solventless polymerisable resinous compounds used for electrical insulation. Part 2: Methods of test
A description is not available for this item.
January 1, 1977
Specification for solventless polymerisable resinous compounds used for electrical insulation. Part 2: Methods of test
Contains test methods applicable to materials before cure and to cured resins.
Advertisement