IEC - International Electrotechnical Commission - IEC 60749-20:2020

Semiconductor devices - Mechanical and climatic test methods - Part 20: Resistance of plastic encapsulated SMDs to the combined effect of moisture and soldering heat

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 August 2020
Status: published
Page Count: 55
ICS Code (Semiconductor devices in general): 31.080.01
abstract:

IEC 60749-20:2020 is available as IEC 60749-20:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

August 31, 2020
Semiconductor devices - Mechanical and climatic test methods - Part 20: Resistance of plastic encapsulated SMDs to the combined effect of moisture and soldering heat
IEC 60749-20:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60749-20:2020
August 31, 2020
Semiconductor devices - Mechanical and climatic test methods - Part 20: Resistance of plastic encapsulated SMDs to the combined effect of moisture and soldering heat
IEC 60749-20:2020 is available as IEC 60749-20:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 9, 2008
Semiconductor devices - Mechanical and climatic test methods - Part 20: Resistance of plastic encapsulated SMDs to the combined effect of moisture and soldering heat
IEC 60749-20:2008 provides a means of assessing the resistance to soldering heat of semiconductors packaged as plastic encapsulated surface mount devices (SMDs). This test is destructive. This second...
August 13, 2003
Corrigendum 1 - Semiconductor devices - Mechanical and climatic test methods - Part 20: Resistance of plastic-encapsulated SMDs to the combined effect of moisture and soldering heat
Modification of the validity date: now put at 2007.
September 30, 2002
Semiconductor devices - Mechanical and climatic test methods - Part 20: Resistance of plastic-encapsulated SMDs to the combined effect of moisture and soldering heat
Applies to semiconductor devices (discrete devices and integrated circuits) - and provides a means of assessing the resistance to soldering heat of plastic-encapsulated surface mount devices. The...
Advertisement