IEC - International Electrotechnical Commission - IEC 60751:2022
Industrial platinum resistance thermometers and platinum temperature sensors
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 January 2022 |
| Status: | published |
| Page Count: | 47 |
| ICS Code (Temperature-measuring instruments): | 17.200.20 |
abstract:
IEC 60751:2022 specifies the requirements, in addition to the resistance versus temperature relationship, for both industrial platinum resistance thermometers (later referred to as "thermometers")... View More
Document History
IEC 60751:2022
January 27, 2022
Industrial platinum resistance thermometers and platinum temperature sensors
IEC 60751:2022 specifies the requirements, in addition to the resistance versus temperature relationship, for both industrial platinum resistance thermometers (later referred to as "thermometers")...
July 17, 2008
Industrial platinum resistance thermometers and platinum temperature sensors
IEC 60751:2008 specifies the requirements and temperature/resistance relationship for industrial platinum resistance temperature sensors later referred to as "platinum resistors" or "resistors" and...
July 18, 1995
Amendment 2 - Industrial platinum resistance thermometer sensors
A description is not available for this item.
January 1, 1986
Amendment 1 - Industrial platinum resistance thermometer sensors
A description is not available for this item.
January 1, 1983
Industrial platinum resistance thermometer sensors
Specifies requirements for industrial platinum resistance thermometer sensors suitable for all or parts of the temperature range -200°C to +850°C with two tolerance classes. It is primarily concerned...