IEC - International Electrotechnical Commission - IEC 60763-2:2007/AMD1:2023

Amendment 1 - Specification for laminated pressboard - Part 2: Methods of test

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 November 2023
Status: published
Page Count: 8
ICS Code (Other standards related to electricity and magnetism): 17.220.99
ICS Code (Paper and board insulating materials): 29.035.10

Document History

IEC 60763-2:2007/AMD1:2023
November 14, 2023
Amendment 1 - Specification for laminated pressboard - Part 2: Methods of test
A description is not available for this item.
November 14, 2023
Specification for laminated pressboard - Part 2: Methods of test
IEC 60763-2:2007+AMD1:2023 gives methods of test applicable for the material classified in IEC 60763-1. This edition includes the following significant technical changes with respect to the previous...
February 15, 2007
Specification for laminated pressboard - Part 2: Methods of test
IEC 60763-2:2007 gives methods of test applicable for the material classified in IEC 60763-1. This edition includes the following significant technical changes with respect to the previous edition:...
June 11, 1991
Specification for laminated pressboard - Part 2: Methods of test
Gives methods of test applicable for the material classified in Part 1.
Advertisement