IEC - International Electrotechnical Commission - IEC 60974-13:2021 RLV

Arc welding equipment - Part 13: Welding current return clamp

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 April 2021
Status: published
Page Count: 23
ICS Code (Welding equipment): 25.160.30
abstract:

IEC 60974-13:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

April 15, 2021
Arc welding equipment - Part 13: Welding current return clamp
IEC 60974-13:2021 is available as IEC 60974-13:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60974-13:2021 RLV
April 15, 2021
Arc welding equipment - Part 13: Welding current return clamp
IEC 60974-13:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 18, 2011
Arc welding equipment - Part 13: Welding clamp
IEC 60974-13:2011 is applicable to clamps for arc welding processes, designed to make an electrical connection to the workpiece without using tools. This part of IEC 60974 is not applicable to clamps...
Advertisement