IEC - International Electrotechnical Commission - IEC 61196-1-100:2022

Coaxial communication cables - Part 1-100: Electrical test methods - General requirements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 January 2022
Status: published
Page Count: 8
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 61196-1-100:2022 is available as IEC 61196-1-100:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the... View More

Document History

January 24, 2022
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
IEC 61196-1-100:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61196-1-100:2022
January 24, 2022
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
IEC 61196-1-100:2022 is available as IEC 61196-1-100:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 30, 2015
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
IEC 61196-1-100:2015 gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1xx series, which specifies...
November 17, 2005
Coaxial communication cables - Part 1-100: Electrical test methods - General requirements
gives the general requirements and conditions for electrical tests to be performed on coaxial communication cables and applies to the IEC 61196-1-1XX series which specifies electrical test methods...
Advertisement