IEC - International Electrotechnical Commission - IEC 61196-1-200:2022
Coaxial communication cables - Part 1-200: Environmental test methods - General requirements
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 February 2022 |
| Status: | published |
| Page Count: | 13 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
IEC 61196-1-200:2022 is available as IEC 61196-1-200:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the... View More
Document History
IEC 61196-1-200:2022
February 7, 2022
Coaxial communication cables - Part 1-200: Environmental test methods - General requirements
IEC 61196-1-200:2022 is available as IEC 61196-1-200:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 7, 2022
Coaxial communication cables - Part 1-200: Environmental test methods - General requirements
IEC 61196-1-200:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 27, 2014
Coaxial communication cables - Part 1-200: Environmental test methods - General requirements
IEC 61196-1-200:2014 gives the general requirements and conditions for environmental tests to be performed on coaxial communication cables and applies to the IEC 61196-1-2xx series, which specifies...
November 17, 2005
Coaxial communication cables - Part 1-200: Environmental test methods - General requirements
specifies environmental test methods for coaxial communication cables.Further test details (e.g. temperature, duration) and/or test requirements may be given in the relevant sectional or detail...