IEC - International Electrotechnical Commission - IEC 62056-3-1:2021
Electricity metering data exchange - The DLMS/COSEM suite - Part 3-1: Use of local area networks on twisted pair with carrier signalling
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 July 2021 |
| Status: | published |
| Page Count: | 258 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Electricity supply systems): | 91.140.50 |
abstract:
IEC 62056-3-1:2021 is available as IEC 62056-3-1:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
July 7, 2021
Electricity metering data exchange - The DLMS/COSEM suite - Part 3-1: Use of local area networks on twisted pair with carrier signalling
IEC 62056-3-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62056-3-1:2021
July 7, 2021
Electricity metering data exchange - The DLMS/COSEM suite - Part 3-1: Use of local area networks on twisted pair with carrier signalling
IEC 62056-3-1:2021 is available as IEC 62056-3-1:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 20, 2013
Electricity metering data exchange - The DLMS/COSEM suite - Part 3-1: Use of local area networks on twisted pair with carrier signalling
IEC 62056-3-1:2013 describes three profiles for local bus data exchange with stations either energized or not. For non-energized stations, the bus supplies energy for data exchange. Three different...