IEC - International Electrotechnical Commission - IEC 62056-8-8:2020
Electricity metering data exchange - The DLMS/COSEM suite - Part 8-8: Communication profile for ISO/IEC 14908 series networks
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 April 2020 |
| Status: | published |
| Page Count: | 208 |
| ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): | 17.220 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Electricity supply systems): | 91.140.50 |
abstract:
IEC 62056-8-8:2020 describes how the DLMS/COSEM Application layer and the COSEM object model, as specified in IEC 62056‑5‑3:2017, IEC 62056‑6‑1:2017 and IEC... View More
Document History
IEC 62056-8-8:2020
April 28, 2020
Electricity metering data exchange - The DLMS/COSEM suite - Part 8-8: Communication profile for ISO/IEC 14908 series networks
IEC 62056-8-8:2020 describes how the DLMS/COSEM Application layer and the COSEM object model, as specified in IEC 62056‑5‑3:2017, IEC 62056‑6‑1:2017 and IEC 62056‑6‑2:2017, can be used over the lower...