IEC - International Electrotechnical Commission - IEC 61936-1:2021 CMV
Power installations exceeding 1 kV AC and 1,5 kV DC - Part 1: AC
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 July 2021 |
| Status: | published |
| Page Count: | 383 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
abstract:
IEC 61936-1:2021 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 61936-1:2021... View More
Document History
July 7, 2021
Power installations exceeding 1 kV AC and 1,5 kV DC - Part 1: AC
IEC 61936-1:2021 provides requirements for the design and the erection of electrical power installations in systems with nominal voltages exceeding 1 kV AC and nominal frequency up to and including...
IEC 61936-1:2021 CMV
July 7, 2021
Power installations exceeding 1 kV AC and 1,5 kV DC - Part 1: AC
IEC 61936-1:2021 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 61936-1:2021...
February 26, 2014
Amendment 1 - Power installations exceeding 1 kV a.c. - Part 1: Common rules
A description is not available for this item.
February 26, 2014
Power installations exceeding 1 kV a.c. - Part 1: Common rules
IEC 61936-1:2010+A1:2014 provides common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and...
March 9, 2011
Corrigendum 1 - Power installations exceeding 1 kV a.c. - Part 1: Common rules
A description is not available for this item.
August 31, 2010
Power installations exceeding 1 kV a.c. - Part 1: Common rules
IEC 61936-1:2010 provides common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and including 60...
October 17, 2002
Power installations exceeding 1 kV a.c. - Part 1: Common rules
Provides, in a convenient form, common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and...