IEC - International Electrotechnical Commission - IEC 61936-1:2021

Power installations exceeding 1 kV AC and 1,5 kV DC - Part 1: AC

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 July 2021
Status: published
Page Count: 245
ICS Code (Electrical engineering in general): 29.020
ICS Code (Electrical insulation in general): 29.080.01
abstract:

IEC 61936-1:2021 provides requirements for the design and the erection of electrical power installations in systems with nominal voltages exceeding 1 kV AC and nominal frequency up to and... View More

Document History

IEC 61936-1:2021
July 7, 2021
Power installations exceeding 1 kV AC and 1,5 kV DC - Part 1: AC
IEC 61936-1:2021 provides requirements for the design and the erection of electrical power installations in systems with nominal voltages exceeding 1 kV AC and nominal frequency up to and including...
July 7, 2021
Power installations exceeding 1 kV AC and 1,5 kV DC - Part 1: AC
IEC 61936-1:2021 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 61936-1:2021...
February 26, 2014
Amendment 1 - Power installations exceeding 1 kV a.c. - Part 1: Common rules
A description is not available for this item.
February 26, 2014
Power installations exceeding 1 kV a.c. - Part 1: Common rules
IEC 61936-1:2010+A1:2014 provides common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and...
Corrigendum 1 - Power installations exceeding 1 kV a.c. - Part 1: Common rules
A description is not available for this item.
August 31, 2010
Power installations exceeding 1 kV a.c. - Part 1: Common rules
IEC 61936-1:2010 provides common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and including 60...
October 17, 2002
Power installations exceeding 1 kV a.c. - Part 1: Common rules
Provides, in a convenient form, common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and...
Advertisement