IEC - International Electrotechnical Commission - IEC 61936-2:2023

Power installations exceeding 1 kV AC and 1,5 kV DC - Part 2: DC

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 September 2023
Status: published
Page Count: 102
ICS Code (Electrical engineering in general): 29.020
ICS Code (Electrical insulation in general): 29.080.01
abstract:

IEC 61936-2:2023 provides, in a convenient form, requirements for the design and the erection of DC installations in systems with nominal voltages above 1,5 kV DC, so as to provide safety and... View More

Document History

IEC 61936-2:2023
September 26, 2023
Power installations exceeding 1 kV AC and 1,5 kV DC - Part 2: DC
IEC 61936-2:2023 provides, in a convenient form, requirements for the design and the erection of DC installations in systems with nominal voltages above 1,5 kV DC, so as to provide safety and proper...
Advertisement