IEC - International Electrotechnical Commission - IEC/ASTM 62885-6:2023

Surface cleaning appliances - Part 6: Wet hard floor cleaning appliances for household or similar use - Methods for measuring the performance

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 October 2023
Status: published
Page Count: 103
ICS Code (Cleaning appliances): 97.080
abstract:

IEC/ASTM 62885-6:2023 is applicable for measurements of the performance of mains-operated and cordless wet hard floor cleaning appliances for household or similar use. In the case of appliances... View More

Document History

IEC/ASTM 62885-6:2023
October 20, 2023
Surface cleaning appliances - Part 6: Wet hard floor cleaning appliances for household or similar use - Methods for measuring the performance
IEC/ASTM 62885-6:2023 is applicable for measurements of the performance of mains-operated and cordless wet hard floor cleaning appliances for household or similar use. In the case of appliances with...
September 15, 2018
Surface cleaning appliances - Part 6: Wet hard floor cleaning appliances for household or similar use - Methods for measuring the performance
IEC/ASTM 62885-6:2018 is applicable for measurements of the performance of wet hard floor cleaning appliances for household use in or under conditions similar to those in households. In the case of...
Advertisement