IEC - International Electrotechnical Commission - IEC/ASTM 62885-7:2020

Surface cleaning appliances - Part 7: Dry-cleaning robots for household or similar use - Methods for measuring the performance

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 October 2020
Status: published
Page Count: 72
ICS Code (Cleaning appliances): 97.080
abstract:

IEC/ASTM 62885-7:2020 is applicable to dry-cleaning robots for household use or under conditions similar to those in households.
The purpose of this document is to specify the essential... View More

Document History

Amendment 1 - Surface cleaning appliances - Part 7: Dry cleaning robots for household or similar use - Methods for measuring the performance
A description is not available for this item.
Surface cleaning appliances - Part 7: Dry cleaning robots for household or similar use - Methods for measuring the performance
IEC/ASTM 62885-7:2020+AMD1:2022 is applicable to dry-cleaning robots for household use or under conditions similar to those in households. The purpose of this document is to specify the essential...
IEC/ASTM 62885-7:2020
October 28, 2020
Surface cleaning appliances - Part 7: Dry-cleaning robots for household or similar use - Methods for measuring the performance
IEC/ASTM 62885-7:2020 is applicable to dry-cleaning robots for household use or under conditions similar to those in households. The purpose of this document is to specify the essential performance...
Advertisement