IEC - International Electrotechnical Commission - IEC 63086-1:2020
Household and similar electrical air cleaning appliances - Methods for measuring the performance - Part 1: General requirements
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 April 2020 |
| Status: | published |
| Page Count: | 37 |
| ICS Code (Ventilators. Fans. Air-conditioners): | 23.120 |
abstract:
IEC 63086-1:2020 applies to electrically powered household and similar air cleaners intended for use on rated single-phase AC input voltage circuits not exceeding 250 V and DC input voltage... View More
Document History
July 21, 2023
Amendment 1 - Household and similar electrical air cleaning appliances - Methods for measuring the performance - Part 1: General requirements
A description is not available for this item.
July 21, 2023
Household and similar electrical air cleaning appliances - Methods for measuring the performance - Part 1: General requirements
IEC 63086-1:2020+AMD1:2023 applies to electrically powered household and similar air cleaners intended for use on rated single-phase AC input voltage circuits not exceeding 250 V and DC input voltage...
IEC 63086-1:2020
April 9, 2020
Household and similar electrical air cleaning appliances - Methods for measuring the performance - Part 1: General requirements
IEC 63086-1:2020 applies to electrically powered household and similar air cleaners intended for use on rated single-phase AC input voltage circuits not exceeding 250 V and DC input voltage circuits...