IEC - International Electrotechnical Commission - IEC 61754-6:2022
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 6: Type MU connector family
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 February 2022 |
| Status: | published |
| Page Count: | 165 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61754-6:2022 is available as IEC 61754-6:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 61754-6:2022
February 28, 2022
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 6: Type MU connector family
IEC 61754-6:2022 is available as IEC 61754-6:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
February 28, 2022
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 6: Type MU connector family
IEC 61754-6:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 22, 2013
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 6: Type MU connector family
IEC 61754-6:2013 defines the standard interface dimensions for type MU family of connectors. This second edition cancels and replaces the first edition published in 1997 and constitutes a technical...
December 7, 2005
Fibre optic connector interfaces - Part 6: Type MU connector family
Defines the standard interface dimensions for type MU family of connectors which is a miniature single-position plug characterized by a cylindrical, spring loaded butting ferrule and a push-pull...
November 4, 2004
Amendment 2 - Fibre optic connector interfaces - Part 6: Type MU connector family
A description is not available for this item.
August 27, 2001
Fibre optic connector interfaces - Part 6: Type MU connector family
Defines the standard interface dimensions for type MU family of connectors which is a miniature single-position plug characterized by a cylindrical, spring loaded butting ferrule and a push-pull...
January 30, 2001
Amendment 1 - Fibre optic connector interfaces - Part 6: Type MU connector family
A description is not available for this item.
September 10, 1997
Corrigendum 1 - Fibre optic connector interfaces - Part 6: Type MU connector family
Defines the standard interface dimensions for type MU family of connectors which is a miniature single-position plug characterized by a cylindrical, spring loaded butting ferrule and a push-pull...
May 30, 1997
Fibre optic connector interfaces - Part 6: Type MU connector family
Defines the standard interface dimensions for type MU family of connectors which is a miniature single-position plug characterized by a cylindrical, spring loaded butting ferrule and a push-pull...