IEC - International Electrotechnical Commission - IEC 61156-8:2023

Multicore and symmetrical pair/quad cables for digital communications - Part 8: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Work area wiring - Sectional specification

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 February 2023
Status: published
Page Count: 26
ICS Code (Wires and symmetrical cables): 33.120.20
abstract:

IEC 61156-8:2023 is available as IEC 61156-8:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

February 10, 2023
Multicore and symmetrical pair/quad cables for digital communications - Part 8: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Work area wiring - Sectional specification
IEC 61156-8:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61156-8:2023
February 10, 2023
Multicore and symmetrical pair/quad cables for digital communications - Part 8: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Work area wiring - Sectional specification
IEC 61156-8:2023 is available as IEC 61156-8:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
Multicore and symmetrical pair/quad cables for digital communications - Part 8: Symmetrical pair/quad cables with transmission characteristics up to 1 200 MHz - Work area wiring - Sectional specification
IEC 61156-8:2009+A1:2013(E) relates to IEC 61156-1 and IEC 61156-7. The cables described herein are specified up to 1 200 MHz and are specifically designed to build patch, equipment, and work area...
Amendment 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 8: Symmetrical pair/quad cables with transmission characteristics up to 1 200 MHz - Work area wiring - Sectional specification
A description is not available for this item.
Corrigendum 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 8: Symmetrical pair/quad cables with transmission characteristics up to 1200 MHz - Work area wiring - Sectional specification
A description is not available for this item.
May 13, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 8: Symmetrical pair/quad cables with transmission characteristics up to 1 200 MHz - Work area wiring - Sectional specification
IEC 61156-8:2009(E) relates to IEC 61156-1 and IEC 61156-7. The cables described herein are specified up to 1 200 MHz and are specifically designed to build patch, equipment, and work area cables as...
Advertisement