IEC - International Electrotechnical Commission - IEC 61156-7:2023
Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Sectional specification for digital and analogue communication cables
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 February 2023 |
| Status: | published |
| Page Count: | 26 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
abstract:
IEC 61156-7:2023 is available as IEC 61156-7:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
February 10, 2023
Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Sectional specification for digital and analogue communication cables
IEC 61156-7:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61156-7:2023
February 10, 2023
Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Sectional specification for digital and analogue communication cables
IEC 61156-7:2023 is available as IEC 61156-7:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
December 7, 2012
Amendment 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Sectional specification for digital and analog communication cables
A description is not available for this item.
December 7, 2012
Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmissioncharacteristics up to 1 200 MHz - Sectional specification fordigital and analog communication cables
IEC 61156-7:2003+A1:2012 provides the cable characteristics required by system developers to evaluate new systems as well as to enhance present systems. This consolidated version consists of the...
September 5, 2003
Corrigendum 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Sectional specification for digital and analog communication cables
A description is not available for this item.
May 23, 2003
Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Sectional specification for digital and analog communication cables
provides the cable characteristics required by system developers to evaluate new systems as well as to enhance present systems