IEC - International Electrotechnical Commission - IEC 61156-6:2020 RLV
Multicore and symmetrical pair/quad cables for digital communications - Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Work area wiring - Sectional specification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 April 2020 |
| Status: | published |
| Page Count: | 54 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
abstract:
IEC 61156-6:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
IEC 61156-6:2020 RLV
April 3, 2020
Multicore and symmetrical pair/quad cables for digital communications - Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Work area wiring - Sectional specification
IEC 61156-6:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 3, 2020
Multicore and symmetrical pair/quad cables for digital communications - Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Work area wiring - Sectional specification
IEC 61156-6:2020 is available as IEC 61156-6:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
December 7, 2012
Multicore and symmetrical pair/quad cables for digital communications - Part 6: Symmetrical pair/quad cables withtransmission characteristics up to 1 000 MHz - Work area wiring -Sectional specification
IEC 61156-6:2010+A1:2012(E) referes to IEC 61156-1. The cables described herein are intended primarily for work area wiring as defined in ISO/IEC 11801 and ISO/IEC 24702. It covers individually...
December 7, 2012
Amendment 1 - Multicore and symmetrical pair/quad cables for digital communications - Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Work area wiring - Sectional specification
A description is not available for this item.
January 21, 2010
Multicore and symmetrical pair/quad cables for digital communications - Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Work area wiring - Sectional specification
IEC 61156-6:2010(E) referes to IEC 61156-1. The cables described herein are intended primarily for work area wiring as defined in ISO/IEC 11801 and ISO/IEC 24702. It covers individually screened,...
June 5, 2007
Multicore and symmetrical pair/quad cables for digital communications - Part 6: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Work area wiring - Sectional specification
It covers individually screened, common screened and unscreened pairs or quads. The transmission characteristics and the frequency range of the cables are specified at 20 °C. The cables covered by...
March 20, 2002
Multicore and symmetrical pair/quad cables for digital communications - Part 6: Symmetrical pair/quad cables with transmission characteristics up to 600 MHz - Work area wiring - Sectional specification
This sectional specification relates to IEC 61156-1: Multicore and symmetrical pair/quad cables for digital communications Part 1: Generic specification. The cables described herein are specifically...