IEC - International Electrotechnical Commission - IEC 61156-11:2023
Multicore and symmetrical pair/quad cables for digital communications - Part 11: Symmetrical single pair cables with transmission characteristics up to 1,25 GHz - Horizontal floor wiring - Sectional specification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 2 May 2023 |
| Status: | published |
| Page Count: | 27 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
abstract:
IEC 61156-11:2023 is available as IEC 61156-11:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 61156-11:2023
May 2, 2023
Multicore and symmetrical pair/quad cables for digital communications - Part 11: Symmetrical single pair cables with transmission characteristics up to 1,25 GHz - Horizontal floor wiring - Sectional specification
IEC 61156-11:2023 is available as IEC 61156-11:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 2, 2023
Multicore and symmetrical pair/quad cables for digital communications - Part 11: Symmetrical single pair cables with transmission characteristics up to 1,25 GHz - Horizontal floor wiring - Sectional specification
IEC 61156-11:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 6, 2019
Multicore and symmetrical pair/quad cables for digital communications - Part 11: Symmetrical single pair cables with transmission characteristics up to 600 MHz - Horizontal floor wiring - Sectional specification
IEC 61156-11:2019 describes cables intended to be used for transmission of 1 Gbps over a single twisted pair for office, home and industrial application. An example of existing application is...