IEC - International Electrotechnical Commission - IEC 61156-12:2021
Multicore and symmetrical pair/quad cables for digital communications - Part 12: Symmetrical single pair cables with transmission characteristics up to 600 MHz - Work area wiring - Sectional specification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 January 2021 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
abstract:
IEC 61156-12:2021 describes cables intended to be used for transmission of 1 Gbit/s over a single twisted pair for office, home and industrial application. An example of an existing application is... View More
Document History
IEC 61156-12:2021
January 14, 2021
Multicore and symmetrical pair/quad cables for digital communications - Part 12: Symmetrical single pair cables with transmission characteristics up to 600 MHz - Work area wiring - Sectional specification
IEC 61156-12:2021 describes cables intended to be used for transmission of 1 Gbit/s over a single twisted pair for office, home and industrial application. An example of an existing application is...