IEC - International Electrotechnical Commission - ISO/IEC TR 49794:2022

Information technology - Transition examples from the ISO/IEC 19794:2005 series to the ISO/IEC 39794 series for ID documents

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 January 2022
Status: published
Page Count: 53
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

ISO/IEC TR 49794:2022 This document provides transition examples from ISO/IEC 19794-4:2005 and ISO/IEC 19794-5:2005 formats to ISO/IEC 39794-4:2019 and ISO/IEC 39794-5:2019 formats for eMRTD... View More

Document History

ISO/IEC TR 49794:2022
January 17, 2022
Information technology - Transition examples from the ISO/IEC 19794:2005 series to the ISO/IEC 39794 series for ID documents
ISO/IEC TR 49794:2022 This document provides transition examples from ISO/IEC 19794-4:2005 and ISO/IEC 19794-5:2005 formats to ISO/IEC 39794-4:2019 and ISO/IEC 39794-5:2019 formats for eMRTD...
Advertisement