IEC - International Electrotechnical Commission - ISO/IEC 24661:2023

Information technology - User interfaces - Full duplex speech interaction

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 May 2023
Status: published
Page Count: 23
ICS Code (IT applications in office work): 35.240.20
abstract:

ISO/IEC 24661:2023 This document specifies user interfaces (UIs) designed for full duplex (FDX) speech interaction. It also specifies the FDX speech interaction model, features, functional... View More

Document History

ISO/IEC 24661:2023
May 22, 2023
Information technology - User interfaces - Full duplex speech interaction
ISO/IEC 24661:2023 This document specifies user interfaces (UIs) designed for full duplex (FDX) speech interaction. It also specifies the FDX speech interaction model, features, functional components...
Advertisement