IEC - International Electrotechnical Commission - ISO/IEC 30147:2021

Internet of Things (IoT) - Integration of IoT trustworthiness activities in ISO/IEC/IEEE 15288 system engineering processes

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 May 2021
Status: published
Page Count: 31
ICS Code (Information technology (IT) in general): 35.020
ICS Code (IT Security): 35.030
abstract:

ISO/IEC 30147:2021(E) provides system life cycle processes to implement and maintain trustworthiness in an IoT system or service by applying and supplementing ISO/IEC/IEEE 15288:2015. The system... View More

Document History

ISO/IEC 30147:2021
May 28, 2021
Internet of Things (IoT) - Integration of IoT trustworthiness activities in ISO/IEC/IEEE 15288 system engineering processes
ISO/IEC 30147:2021(E) provides system life cycle processes to implement and maintain trustworthiness in an IoT system or service by applying and supplementing ISO/IEC/IEEE 15288:2015. The system life...
Advertisement