IEC - International Electrotechnical Commission - IEC/IEEE 62209-1528:2020

Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-worn wireless communication devices - Human models, instrumentation and procedures (Frequency range of 4 MHz to 10 GHz)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 October 2020
Status: published
Page Count: 280
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
abstract:

IEC/IEEE 62209-1528:2020 specifies protocols and test procedures for the reproducible and repeatable measurement of the conservative exposure peak spatial average SAR (psSAR) induced inside a... View More

Document History

IEC/IEEE 62209-1528:2020
October 19, 2020
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-worn wireless communication devices - Human models, instrumentation and procedures (Frequency range of 4 MHz to 10 GHz)
IEC/IEEE 62209-1528:2020 specifies protocols and test procedures for the reproducible and repeatable measurement of the conservative exposure peak spatial average SAR (psSAR) induced inside a...
Advertisement