IEC - International Electrotechnical Commission - IEC 60598-2-2:2023
Luminaires - Part 2-2: Particular requirements - Recessed luminaires and recessed air-handling luminaires
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 January 2023 |
| Status: | published |
| Page Count: | 31 |
| ICS Code (Lighting installation systems): | 29.140.50 |
abstract:
IEC 60598-2-2:2023 specifies requirements for recessed luminaires incorporating electric light sources for operation from supply voltages up to 1 000 V. It also specifies requirements for recessed... View More
Document History
IEC 60598-2-2:2023
January 16, 2023
Luminaires - Part 2-2: Particular requirements - Recessed luminaires and recessed air-handling luminaires
IEC 60598-2-2:2023 specifies requirements for recessed luminaires incorporating electric light sources for operation from supply voltages up to 1 000 V. It also specifies requirements for recessed...
January 16, 2023
Luminaires - Part 2-2: Particular requirements - Recessed luminaires and recessed air-handling luminaires
IEC 60598-2-2:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
November 8, 2011
Luminaires - Part 2-2: Particular requirements - Recessed luminaires
IEC 60598-2-2:2011 specifies requirements for recessed luminaires incorporating electric light sources for operation from supply voltages up to 1 000 V. This section does not apply to air-handling or...
September 10, 1997
Luminaires - Part 2: Particular requirements - Section 2: Recessed luminaires
specfies requirements for recessed luminaires for use with tungsten filament, tubular fluorescent and other discharge lamps on supply voltage not exceeding 1000 V. This consolidated version consists...
January 30, 1997
Amendment 1 - Luminaires - Part 2: Particular requirements - Section 2: Recessed luminaires
A description is not available for this item.
May 22, 1996
Luminaires - Part 2: Particular requirements - Section 2: Recessed luminaires
specfies requirements for recessed luminaires for use with tungsten filament, tubular fluorescent and other discharge lamps on supply voltage not exceeding 1000 V.
April 1, 1991
Amendment 2 - Luminaires - Part 2: Particular requirements - Section 2: Recessed luminaires
A description is not available for this item.
January 1, 1987
Amendment 1 - Luminaires
A description is not available for this item.
January 1, 1979
Luminaires. Part 2: Particular requirements. Section Two: Recessed luminaires.
A description is not available for this item.