IEC - International Electrotechnical Commission - IEC 62868-1:2020

Organic light emitting diode (OLED) Light sources for general lighting - Safety - Part 1: General requirements and tests

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 May 2020
Status: published
Page Count: 41
ICS Code (Other standards related to lamps): 29.140.99
abstract:

IEC 62868-1:2020 specifies general safety requirements of OLED products for use on DC supplies up to 1000 V or AC supplies up to 1000 V at 50 Hz or 60 Hz for indoors and similar general lighting... View More

Document History

IEC 62868-1:2020
May 14, 2020
Organic light emitting diode (OLED) Light sources for general lighting - Safety - Part 1: General requirements and tests
IEC 62868-1:2020 specifies general safety requirements of OLED products for use on DC supplies up to 1000 V or AC supplies up to 1000 V at 50 Hz or 60 Hz for indoors and similar general lighting...
Advertisement