IEC - International Electrotechnical Commission - IEC 62868-2-3:2021
Organic light emitting diode (OLED) light sources for general lighting - Safety - Part 2-3: Particular requirements - Flexible OLED tiles and panels
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 October 2021 |
| Status: | published |
| Page Count: | 29 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
abstract:
IEC 62868-2-3:2021 specifies the safety requirements for flexible organic light emitting diode tiles and panels for use on supplies up to 120 V ripple free DC for indoor and similar general... View More
Document History
IEC 62868-2-3:2021
October 13, 2021
Organic light emitting diode (OLED) light sources for general lighting - Safety - Part 2-3: Particular requirements - Flexible OLED tiles and panels
IEC 62868-2-3:2021 specifies the safety requirements for flexible organic light emitting diode tiles and panels for use on supplies up to 120 V ripple free DC for indoor and similar general lighting...