IEC - International Electrotechnical Commission - IEC 62868-2-2:2020
Organic light emitting diode (OLED) light sources for general lighting - Safety - Part 2-2: Particular requirements - Integrated OLED modules
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 August 2020 |
| Status: | published |
| Page Count: | 21 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
abstract:
IEC 62868-2-2:2020 specifies the safety requirements for integrated organic light-emitting diode (OLED) modules for use on ripple free DC supplies up to 1000 V or AC supplies up to 1 000 V RMS at... View More
Document History
IEC 62868-2-2:2020
August 12, 2020
Organic light emitting diode (OLED) light sources for general lighting - Safety - Part 2-2: Particular requirements - Integrated OLED modules
IEC 62868-2-2:2020 specifies the safety requirements for integrated organic light-emitting diode (OLED) modules for use on ripple free DC supplies up to 1000 V or AC supplies up to 1 000 V RMS at 50...