IEC - International Electrotechnical Commission - IEC 60393-4:2023
Potentiometers for use in electronic equipment - Part 4: Sectional specification: Single-turn rotary power potentiometers
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 October 2023 |
| Status: | published |
| Page Count: | 63 |
| ICS Code (Potentiometers, variable resistors): | 31.040.20 |
abstract:
IEC 60393-4:2023 is applicable to single-turn rotary power potentiometers wire-wound technology. Enamelled, cemented, moulded, enclosed.
This specification is applicable to rotary... View More
Document History
IEC 60393-4:2023
October 20, 2023
Potentiometers for use in electronic equipment - Part 4: Sectional specification: Single-turn rotary power potentiometers
IEC 60393-4:2023 is applicable to single-turn rotary power potentiometers wire-wound technology. Enamelled, cemented, moulded, enclosed. This specification is applicable to rotary potentiometers with...
February 15, 1992
Potentiometers for use in electronic equipment - Part 4: Sectional specification: Single-turn rotary power potentiometers
Prescribes standard ratings and characteristics, selects from IEC 393-1 the appropriate methods of test and gives general performance requirements for this type of potentiometer. Relates only to...
January 1, 1978
Potentiometers - Part 4: Sectional specification: Single-turn rotary power potentiometers - Selection of methods of test and general requirements
This publication also bears the number QC 410200 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Prescribes standard ratings and...