IEC - International Electrotechnical Commission - ISO/IEC 30108-2:2023

Biometrics - Identity attributes verification services - Part 2: RESTful specification

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 October 2023
Status: published
Page Count: 126
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

The ISO/IEC 30108 series defines biometric services used for identity assurance that are invoked over a services-based framework. It provides a generic set of biometric and identity-related... View More

Document History

ISO/IEC 30108-2:2023
October 26, 2023
Biometrics - Identity attributes verification services - Part 2: RESTful specification
The ISO/IEC 30108 series defines biometric services used for identity assurance that are invoked over a services-based framework. It provides a generic set of biometric and identity-related functions...
Advertisement