IEC - International Electrotechnical Commission - IEC 62694:2022

Radiation protection instrumentation - Backpack-type radiation detector (BRD) for the detection of illicit trafficking of radioactive material

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 November 2022
Status: published
Page Count: 74
ICS Code (Radiation protection): 13.280
abstract:

IEC 62694:2022 applies to backpack-type radiation detectors (BRDs) that are primarily used for the detection of illicit trafficking of radioactive material. BRDs are portable instruments designed... View More

Document History

IEC 62694:2022
November 29, 2022
Radiation protection instrumentation - Backpack-type radiation detector (BRD) for the detection of illicit trafficking of radioactive material
IEC 62694:2022 applies to backpack-type radiation detectors (BRDs) that are primarily used for the detection of illicit trafficking of radioactive material. BRDs are portable instruments designed to...
March 19, 2014
Radiation protection instrumentation - Backpack-type radiation detector (BRD) for the detection of illicit trafficking of radioactive material
IEC 62694:2014 applies to backpack-type radiation detectors (BRDs) that are used for the detection of illicit trafficking of radioactive material. This standard establishes performance and testing...
Advertisement