IEC - International Electrotechnical Commission - IEC 62680-4-1:2022

Universal Serial Bus interfaces for data and power - Part 4-1: Universal Serial Bus 4 ™ Specification

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 October 2022
Status: published
Page Count: 604
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Wires and symmetrical cables): 33.120.20
ICS Code (Interface and interconnection equipment): 35.200
abstract:

IEC 62680-4-1:2022 provides Universal Serial Bus 4™ Specification.
USB 3.1 and USB 3.2 were evolutionary steps to increase bandwidth. The goal for USB4 remains the same with the added... View More

Document History

IEC 62680-4-1:2022
October 19, 2022
Universal Serial Bus interfaces for data and power - Part 4-1: Universal Serial Bus 4 ™ Specification
IEC 62680-4-1:2022 provides Universal Serial Bus 4™ Specification. USB 3.1 and USB 3.2 were evolutionary steps to increase bandwidth. The goal for USB4 remains the same with the added goal of helping...
Advertisement