IEC - International Electrotechnical Commission - IEC 60317-62:2020

Specifications for particular types of winding wires - Part 62: Polyester glass-fibre wound, silicone resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 June 2020
Status: published
Page Count: 20
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-62:2020 is available as IEC 60317-62:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

June 10, 2020
Specifications for particular types of winding wires - Part 62: Polyester glass-fibre wound, silicone resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
IEC 60317-62:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60317-62:2020
June 10, 2020
Specifications for particular types of winding wires - Part 62: Polyester glass-fibre wound, silicone resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
IEC 60317-62:2020 is available as IEC 60317-62:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 12, 2012
Specifications for particular types of winding wires - Part 62: Polyester glass fibre wound, minimum class 200 resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
IEC 60317-62:2012 specifies the requirements of polyester glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper winding wire, temperature index 200. The range of...
Advertisement