IEC - International Electrotechnical Commission - IEC 60317-93:2023
Specifications for particular types of winding wires – Part 93: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 220
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 July 2023 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-93: 2023 specifies the requirements of enamelled rectangular copper winding wire of class 220 with a dual coating. The underlying coating is based on polyester or polyesterimide resin,... View More
Document History
IEC 60317-93:2023
July 31, 2023
Specifications for particular types of winding wires – Part 93: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular copper wire, class 220
IEC 60317-93: 2023 specifies the requirements of enamelled rectangular copper winding wire of class 220 with a dual coating. The underlying coating is based on polyester or polyesterimide resin,...