IEC - International Electrotechnical Commission - IEC 60317-89:2023

Specifications for particular types of winding wires - Part 89: Polyesterimide enamelled round aluminum wire, class 200

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 July 2023
Status: published
Page Count: 20
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-89:2023 specifies the requirements of enamelled round aluminium winding wire of class 200 with a sole coating based on polyesterimide resin, which can be modified providing it retains... View More

Document History

IEC 60317-89:2023
July 31, 2023
Specifications for particular types of winding wires - Part 89: Polyesterimide enamelled round aluminum wire, class 200
IEC 60317-89:2023 specifies the requirements of enamelled round aluminium winding wire of class 200 with a sole coating based on polyesterimide resin, which can be modified providing it retains the...
Advertisement