IEC - International Electrotechnical Commission - IEC 62056-3-1:2021 RLV
Electricity metering data exchange - The DLMS/COSEM suite - Part 3-1: Use of local area networks on twisted pair with carrier signalling
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 July 2021 |
| Status: | published |
| Page Count: | 385 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Electricity supply systems): | 91.140.50 |
abstract:
IEC 62056-3-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
IEC 62056-3-1:2021 RLV
July 7, 2021
Electricity metering data exchange - The DLMS/COSEM suite - Part 3-1: Use of local area networks on twisted pair with carrier signalling
IEC 62056-3-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 7, 2021
Electricity metering data exchange - The DLMS/COSEM suite - Part 3-1: Use of local area networks on twisted pair with carrier signalling
IEC 62056-3-1:2021 is available as IEC 62056-3-1:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 20, 2013
Electricity metering data exchange - The DLMS/COSEM suite - Part 3-1: Use of local area networks on twisted pair with carrier signalling
IEC 62056-3-1:2013 describes three profiles for local bus data exchange with stations either energized or not. For non-energized stations, the bus supplies energy for data exchange. Three different...